M&H Plastics Non-Aerosol Tubular 4113

Description
PET Bottles Neck Finish: 24/415
Description
PET Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Non-Aerosol Tubular - 4113 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
4113
Non-Aerosol Tubular 4113
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site
Non-Aerosol Tubular - 4113 - M&H Plastics
Winchester, VA, USA
Non-Aerosol Tubular
4113
Non-Aerosol Tubular 4113
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4113 4113
Product Name Non-Aerosol Tubular Non-Aerosol Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1252358 - RS Components, Ltd.
Specs
Features ESD
Length 5984 inch (152000 mm)
Width 2.99 inch (76 mm)
View Details