M&H Plastics Tall Square 4097

Description
PET Bottles Neck Finish: 20/410
Description
PET Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Tall Square - 4097 - M&H Plastics
Winchester, VA, USA
Tall Square
4097
Tall Square 4097
PET Bottles Neck Finish: 20/410

PET Bottles
Neck Finish: 20/410

Supplier's Site
Tall Square - 4097 - M&H Plastics
Winchester, VA, USA
Tall Square
4097
Tall Square 4097
PET Bottles Neck Finish: 20/415

PET Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4097 4097
Product Name Tall Square Tall Square
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 8.66 inch (220 mm)
View Details