M&H Plastics Tall Square 4092

Description
PET Bottles Neck Finish: 20/410
Description
PET Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Tall Square - 4092 - M&H Plastics
Winchester, VA, USA
Tall Square
4092
Tall Square 4092
PET Bottles Neck Finish: 20/410

PET Bottles
Neck Finish: 20/410

Supplier's Site
Tall Square - 4092 - M&H Plastics
Winchester, VA, USA
Tall Square
4092
Tall Square 4092
PET Bottles Neck Finish: 20/415

PET Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4092 4092
Product Name Tall Square Tall Square
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details