M&H Plastics Tall Square 4091

Description
PET Bottles Neck Finish: 24/415
Description
PET Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Tall Square - 4091 - M&H Plastics
Winchester, VA, USA
Tall Square
4091
Tall Square 4091
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site
Tall Square - 4091 - M&H Plastics
Winchester, VA, USA
Tall Square
4091
Tall Square 4091
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4091 4091
Product Name Tall Square Tall Square
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Cable Storage - 1245323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Rubber
Height 14.45 inch (367 mm)
View Details