M&H Plastics Tall Square 4090

Description
PET Bottles Neck Finish: 20/415
Description
PET Bottles Neck Finish: 20/415

Suppliers

Company
Product
Description
Supplier Links
Tall Square - 4090 - M&H Plastics
Winchester, VA, USA
Tall Square
4090
Tall Square 4090
PET Bottles Neck Finish: 20/415

PET Bottles
Neck Finish: 20/415

Supplier's Site
Tall Square - 4090 - M&H Plastics
Winchester, VA, USA
Tall Square
4090
Tall Square 4090
PET Bottles Neck Finish: 20/410

PET Bottles
Neck Finish: 20/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4090 4090
Product Name Tall Square Tall Square
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Laptop Bags - 1112292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 11.81 inch (300 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details