M&H Plastics Boston Round 4073

Description
PET Bottles Neck Finish: 20/415
Description
PET Bottles Neck Finish: 20/415

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 4073 - M&H Plastics
Winchester, VA, USA
Boston Round
4073
Boston Round 4073
PET Bottles Neck Finish: 20/415

PET Bottles
Neck Finish: 20/415

Supplier's Site
Boston Round - 4073 - M&H Plastics
Winchester, VA, USA
Boston Round
4073
Boston Round 4073
PET Bottles Neck Finish: 20/410

PET Bottles
Neck Finish: 20/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4073 4073
Product Name Boston Round Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details