M&H Plastics Celestial 4043

Description
PET Bottles Neck Finish: 24/415
Description
PET Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Celestial - 4043 - M&H Plastics
Winchester, VA, USA
Celestial
4043
Celestial 4043
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site
Celestial - 4043 - M&H Plastics
Winchester, VA, USA
Celestial
4043
Celestial 4043
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4043 4043
Product Name Celestial Celestial
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details