M&H Plastics Inkwell 4038

Description
PET Bottles Neck Finish: 28/415
Description
PET Bottles Neck Finish: 28/415

Suppliers

Company
Product
Description
Supplier Links
Inkwell - 4038 - M&H Plastics
Winchester, VA, USA
Inkwell
4038
Inkwell 4038
PET Bottles Neck Finish: 28/415

PET Bottles
Neck Finish: 28/415

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 4038
Product Name Inkwell
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

EVA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details