M&H Plastics Bell 4034

Description
PET Bottles Neck Finish: 24/415
Description
PET Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Bell - 4034 - M&H Plastics
Winchester, VA, USA
Bell
4034
Bell 4034
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site
Bell - 4034 - M&H Plastics
Winchester, VA, USA
Bell
4034
Bell 4034
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 4034 4034
Product Name Bell Bell
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details