M&H Plastics Cylindrical 4030

Description
PET Bottles Neck Finish: 32mm Snap-on
Description
PET Bottles Neck Finish: 32mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Cylindrical - 4030 - M&H Plastics
Winchester, VA, USA
Cylindrical
4030
Cylindrical 4030
PET Bottles Neck Finish: 32mm Snap-on

PET Bottles
Neck Finish: 32mm Snap-on

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 4030
Product Name Cylindrical
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details