M&H Plastics Baltic 4021

Description
PET Bottles Neck Finish: 24mm
Description
PET Bottles Neck Finish: 24mm

Suppliers

Company
Product
Description
Supplier Links
Baltic - 4021 - M&H Plastics
Winchester, VA, USA
Baltic
4021
Baltic 4021
PET Bottles Neck Finish: 24mm

PET Bottles
Neck Finish: 24mm

Supplier's Site
Baltic - 4021 - M&H Plastics
Winchester, VA, USA
Baltic
4021
Baltic 4021
PET Bottles Neck Finish: 24/415

PET Bottles
Neck Finish: 24/415

Supplier's Site
Baltic - 4021 - M&H Plastics
Winchester, VA, USA
Baltic
4021
Baltic 4021
PET Bottles Neck Finish: 24/410

PET Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 4021 4021 4021
Product Name Baltic Baltic Baltic
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details