M&H Plastics Havanna Tottle 2285

Description
PETG/PCTG/PVC Bottles Neck Finish: 24mm
Description
PETG/PCTG/PVC Bottles Neck Finish: 24mm

Suppliers

Company
Product
Description
Supplier Links
Havanna Tottle - 2285 - M&H Plastics
Winchester, VA, USA
Havanna Tottle
2285
Havanna Tottle 2285
PETG/PCTG/PVC Bottles Neck Finish: 24mm

PETG/PCTG/PVC Bottles
Neck Finish: 24mm

Supplier's Site
Winchester, VA, USA
Havanna Tottle
2285
Havanna Tottle 2285
PETG/PCTG/PVC Bottles Neck Finish: 22mm

PETG/PCTG/PVC Bottles
Neck Finish: 22mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2285 2285
Product Name Havanna Tottle Havanna Tottle
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details