M&H Plastics Tall Boston Round 2232

Description
PETG/PCTG/PVC Bottles Neck Finish: 18/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 18/415

Suppliers

Company
Product
Description
Supplier Links
Tall Boston Round - 2232 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2232
Tall Boston Round 2232
PETG/PCTG/PVC Bottles Neck Finish: 18/415

PETG/PCTG/PVC Bottles
Neck Finish: 18/415

Supplier's Site
Tall Boston Round - 2232 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2232
Tall Boston Round 2232
PETG/PCTG/PVC Bottles Neck Finish: 15/415

PETG/PCTG/PVC Bottles
Neck Finish: 15/415

Supplier's Site
Tall Boston Round - 2232 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2232
Tall Boston Round 2232
PETG/PCTG/PVC Bottles Neck Finish: 18mm

PETG/PCTG/PVC Bottles
Neck Finish: 18mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2232 2232
Product Name Tall Boston Round Tall Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173891 - RS Components, Ltd.
Specs
Container Type Bag
Height 5.98 inch (152 mm)
Width 5.98 inch (152 mm)
View Details