M&H Plastics Tall Boston Round 2219

Description
PETG/PCTG/PVC Bottles Neck Finish: 20/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 20/415

Suppliers

Company
Product
Description
Supplier Links
Tall Boston Round - 2219 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2219
Tall Boston Round 2219
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site
Tall Boston Round - 2219 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2219
Tall Boston Round 2219
PETG/PCTG/PVC Bottles Neck Finish: 18/415

PETG/PCTG/PVC Bottles
Neck Finish: 18/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2219 2219
Product Name Tall Boston Round Tall Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1908439 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 24.02 inch (610 mm)
View Details