M&H Plastics Tall Boston Round 2218

Description
PETG/PCTG/PVC Bottles Neck Finish: 22/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 22/410

Suppliers

Company
Product
Description
Supplier Links
Tall Boston Round - 2218 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2218
Tall Boston Round 2218
PETG/PCTG/PVC Bottles Neck Finish: 22/410

PETG/PCTG/PVC Bottles
Neck Finish: 22/410

Supplier's Site
Tall Boston Round - 2218 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2218
Tall Boston Round 2218
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site
Tall Boston Round - 2218 - M&H Plastics
Winchester, VA, USA
Tall Boston Round
2218
Tall Boston Round 2218
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2218 2218
Product Name Tall Boston Round Tall Boston Round
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 3.15 inch (80 mm)
View Details