M&H Plastics Short Tubular 2192

Description
PETG/PCTG/PVC Bottles Neck Finish: 22/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 22/410

Suppliers

Company
Product
Description
Supplier Links
Short Tubular - 2192 - M&H Plastics
Winchester, VA, USA
Short Tubular
2192
Short Tubular 2192
PETG/PCTG/PVC Bottles Neck Finish: 22/410

PETG/PCTG/PVC Bottles
Neck Finish: 22/410

Supplier's Site
Short Tubular - 2192 - M&H Plastics
Winchester, VA, USA
Short Tubular
2192
Short Tubular 2192
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site
Short Tubular - 2192 - M&H Plastics
Winchester, VA, USA
Short Tubular
2192
Short Tubular 2192
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Short Tubular - 2192 - M&H Plastics
Winchester, VA, USA
Short Tubular
2192
Short Tubular 2192
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 2192 2192 2192
Product Name Short Tubular Short Tubular Short Tubular
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 2.12 inch (53.8 mm)
Length 6.3 inch (160 mm)
View Details