M&H Plastics Rio 2181

Description
PETG/PCTG/PVC Bottles Neck Finish: 22/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 22/415

Suppliers

Company
Product
Description
Supplier Links
Rio - 2181 - M&H Plastics
Winchester, VA, USA
Rio
2181
Rio 2181
PETG/PCTG/PVC Bottles Neck Finish: 22/415

PETG/PCTG/PVC Bottles
Neck Finish: 22/415

Supplier's Site
Rio - 2181 - M&H Plastics
Winchester, VA, USA
Rio
2181
Rio 2181
PETG/PCTG/PVC Bottles Neck Finish: 22/410

PETG/PCTG/PVC Bottles
Neck Finish: 22/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2181 2181
Product Name Rio Rio
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Storage Boxes - 1783339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Co-polymer
Volume Capacity 17.17 gallons (65 liters)
View Details