M&H Plastics Delta 2171

Description
PETG/PCTG/PVC Bottles Neck Finish: 23mm Snap-on
Description
PETG/PCTG/PVC Bottles Neck Finish: 23mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Delta - 2171 - M&H Plastics
Winchester, VA, USA
Delta
2171
Delta 2171
PETG/PCTG/PVC Bottles Neck Finish: 23mm Snap-on

PETG/PCTG/PVC Bottles
Neck Finish: 23mm Snap-on

Supplier's Site
Delta - 2171 - M&H Plastics
Winchester, VA, USA
Delta
2171
Delta 2171
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2171 2171
Product Name Delta Delta
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Compartment Boxes - 1368906 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 3.58 inch (91 mm)
View Details