M&H Plastics Vanilla 2156

Description
PETG/PCTG/PVC Bottles Neck Finish: 18/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 18/415

Suppliers

Company
Product
Description
Supplier Links
Vanilla - 2156 - M&H Plastics
Winchester, VA, USA
Vanilla
2156
Vanilla 2156
PETG/PCTG/PVC Bottles Neck Finish: 18/415

PETG/PCTG/PVC Bottles
Neck Finish: 18/415

Supplier's Site
Vanilla - 2156 - M&H Plastics
Winchester, VA, USA
Vanilla
2156
Vanilla 2156
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 2156
Product Name Vanilla
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1783347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Plastic
View Details