M&H Plastics Tubular 2129

Description
PETG/PCTG/PVC Bottles Neck Finish: 20/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Tubular - 2129 - M&H Plastics
Winchester, VA, USA
Tubular
2129
Tubular 2129
PETG/PCTG/PVC Bottles Neck Finish: 20/410

PETG/PCTG/PVC Bottles
Neck Finish: 20/410

Supplier's Site
Non-aerosol Tubular - 2129 - M&H Plastics
Winchester, VA, USA
Non-aerosol Tubular
2129
Non-aerosol Tubular 2129
PETG/PCTG/PVC Bottles Neck Finish: GL20

PETG/PCTG/PVC Bottles
Neck Finish: GL20

Supplier's Site
Tubular - 2129 - M&H Plastics
Winchester, VA, USA
Tubular
2129
Tubular 2129
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 2129 2129 2129
Product Name Tubular Non-aerosol Tubular Tubular
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Transit Cases - 1247671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 13.78 inch (350 mm)
Width 17.72 inch (450 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details