M&H Plastics Tubular 2116

Description
PETG/PCTG/PVC Bottles Neck Finish: 20/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 20/415

Suppliers

Company
Product
Description
Supplier Links
Tubular - 2116 - M&H Plastics
Winchester, VA, USA
Tubular
2116
Tubular 2116
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site
Tubular - 2116 - M&H Plastics
Winchester, VA, USA
Tubular
2116
Tubular 2116
PETG/PCTG/PVC Bottles Neck Finish: 18/415

PETG/PCTG/PVC Bottles
Neck Finish: 18/415

Supplier's Site
Tubular - 2116 - M&H Plastics
Winchester, VA, USA
Tubular
2116
Tubular 2116
PETG/PCTG/PVC Bottles Neck Finish: 18/415

PETG/PCTG/PVC Bottles
Neck Finish: 18/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2116 2116
Product Name Tubular Tubular
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1631899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 3.96 gallons (15 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details