M&H Plastics Rimini 2101

Description
PETG/PCTG/PVC Bottles Neck Finish: GL20
Description
PETG/PCTG/PVC Bottles Neck Finish: GL20

Suppliers

Company
Product
Description
Supplier Links
Winchester, VA, USA
Rimini
2101
Rimini 2101
PETG/PCTG/PVC Bottles Neck Finish: GL20

PETG/PCTG/PVC Bottles
Neck Finish: GL20

Supplier's Site
Rimini - 2101 - M&H Plastics
Winchester, VA, USA
Rimini
2101
Rimini 2101
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2101 2101
Product Name Rimini Rimini
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1366428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 6.38 inch (162 mm)
Width 9.69 inch (246 mm)
View Details