M&H Plastics Boston Round 2098

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/415

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 2098 - M&H Plastics
Winchester, VA, USA
Boston Round
2098
Boston Round 2098
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site
Boston Round - 2098 - M&H Plastics
Winchester, VA, USA
Boston Round
2098
Boston Round 2098
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site
Boston Round - 2098 - M&H Plastics
Winchester, VA, USA
Boston Round
2098
Boston Round 2098
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 2098 2098 2098
Product Name Boston Round Boston Round Boston Round
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details