M&H Plastics Waisted Oval 2089

Description
PETG/PCTG/PVC Bottles Neck Finish: 20/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 20/410

Suppliers

Company
Product
Description
Supplier Links
Waisted Oval - 2089 - M&H Plastics
Winchester, VA, USA
Waisted Oval
2089
Waisted Oval 2089
PETG/PCTG/PVC Bottles Neck Finish: 20/410

PETG/PCTG/PVC Bottles
Neck Finish: 20/410

Supplier's Site
Waisted Oval - 2089 - M&H Plastics
Winchester, VA, USA
Waisted Oval
2089
Waisted Oval 2089
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2089 2089
Product Name Waisted Oval Waisted Oval
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Laptop Bags - 1811168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Pet
Height 17.72 inch (450 mm)
View Details