M&H Plastics Baroque 2085

Description
PETG/PCTG/PVC Bottles Neck Finish: 20/415
Description
PETG/PCTG/PVC Bottles Neck Finish: 20/415

Suppliers

Company
Product
Description
Supplier Links
Baroque - 2085 - M&H Plastics
Winchester, VA, USA
Baroque
2085
Baroque 2085
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site
Baroque - 2085 - M&H Plastics
Winchester, VA, USA
Baroque
2085
Baroque 2085
PETG/PCTG/PVC Bottles Neck Finish: GL20

PETG/PCTG/PVC Bottles
Neck Finish: GL20

Supplier's Site

Technical Specifications

  M&H Plastics
Product Category Industrial Containers
Product Number 2085
Product Name Baroque
Container Type BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details