M&H Plastics Tall Flat Oval 2077

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Tall Flat Oval - 2077 - M&H Plastics
Winchester, VA, USA
Tall Flat Oval
2077
Tall Flat Oval 2077
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Tall Flat Oval - 2077 - M&H Plastics
Winchester, VA, USA
Tall Flat Oval
2077
Tall Flat Oval 2077
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site
Tall Flat Oval - 2077 - M&H Plastics
Winchester, VA, USA
Tall Flat Oval
2077
Tall Flat Oval 2077
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 2077 2077 2077
Product Name Tall Flat Oval Tall Flat Oval Tall Flat Oval
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 1229158 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 4.92 inch (125 mm)
View Details