M&H Plastics Original Oval 2070

Description
PETG/PCTG/PVC Bottles Neck Finish: 24mm Snap-on
Description
PETG/PCTG/PVC Bottles Neck Finish: 24mm Snap-on

Suppliers

Company
Product
Description
Supplier Links
Original Oval - 2070 - M&H Plastics
Winchester, VA, USA
Original Oval
2070
Original Oval 2070
PETG/PCTG/PVC Bottles Neck Finish: 24mm Snap-on

PETG/PCTG/PVC Bottles
Neck Finish: 24mm Snap-on

Supplier's Site
Original Oval - 2070 - M&H Plastics
Winchester, VA, USA
Original Oval
2070
Original Oval 2070
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2070 2070
Product Name Original Oval Original Oval
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Chemical Tanks - 1218615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Plastic
Volume Capacity 15.85 gallons (60 liters)
Height 10.63 inch (270 mm)
View Details