M&H Plastics Crescent 2049

Description
PETG/PCTG/PVC Bottles Neck Finish: 28/415 & 28mm
Description
PETG/PCTG/PVC Bottles Neck Finish: 28/415 & 28mm

Suppliers

Company
Product
Description
Supplier Links
Crescent - 2049 - M&H Plastics
Winchester, VA, USA
Crescent
2049
Crescent 2049
PETG/PCTG/PVC Bottles Neck Finish: 28/415 & 28mm

PETG/PCTG/PVC Bottles
Neck Finish: 28/415 & 28mm

Supplier's Site
Crescent - 2049 - M&H Plastics
Winchester, VA, USA
Crescent
2049
Crescent 2049
PETG/PCTG/PVC Bottles Neck Finish: 28/415

PETG/PCTG/PVC Bottles
Neck Finish: 28/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2049 2049
Product Name Crescent Crescent
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Anti Static Packaging - 173882 - RS Components, Ltd.
Specs
Container Type Bag
Height 10 inch (254 mm)
Width 10 inch (254 mm)
View Details