M&H Plastics Short Tubular 2042

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Short Tubular - 2042 - M&H Plastics
Winchester, VA, USA
Short Tubular
2042
Short Tubular 2042
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Short Tubular - 2042 - M&H Plastics
Winchester, VA, USA
Short Tubular
2042
Short Tubular 2042
PETG/PCTG/PVC Bottles Neck Finish: 24mm

PETG/PCTG/PVC Bottles
Neck Finish: 24mm

Supplier's Site
Short Tubular - 2042 - M&H Plastics
Winchester, VA, USA
Short Tubular
2042
Short Tubular 2042
PETG/PCTG/PVC Bottles Neck Finish: 22mm

PETG/PCTG/PVC Bottles
Neck Finish: 22mm

Supplier's Site
Short Tubular - 2042 - M&H Plastics
Winchester, VA, USA
Short Tubular
2042
Short Tubular 2042
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 2042 2042 2042 2042
Product Name Short Tubular Short Tubular Short Tubular Short Tubular
Container Type BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Transit Cases - 1246582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Polyurethane
Height 12.01 inch (305 mm)
View Details