M&H Plastics Boston Round 2010

Description
PETG/PCTG/PVC Bottles Neck Finish: 24mm
Description
PETG/PCTG/PVC Bottles Neck Finish: 24mm

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 2010 - M&H Plastics
Winchester, VA, USA
Boston Round
2010
Boston Round 2010
PETG/PCTG/PVC Bottles Neck Finish: 24mm

PETG/PCTG/PVC Bottles
Neck Finish: 24mm

Supplier's Site
Boston Round - 2010 - M&H Plastics
Winchester, VA, USA
Boston Round
2010
Boston Round 2010
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Boston Round - 2010 - M&H Plastics
Winchester, VA, USA
Boston Round
2010
Boston Round 2010
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number 2010 2010 2010
Product Name Boston Round Boston Round Boston Round
Container Type BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Anti Static Packaging - 173873 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details