M&H Plastics Boston Round 2008

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Boston Round - 2008 - M&H Plastics
Winchester, VA, USA
Boston Round
2008
Boston Round 2008
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Boston Round - 2008 - M&H Plastics
Winchester, VA, USA
Boston Round
2008
Boston Round 2008
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site
Boston Round - 2008 - M&H Plastics
Winchester, VA, USA
Boston Round
2008
Boston Round 2008
PETG/PCTG/PVC Bottles Neck Finish: 20/415

PETG/PCTG/PVC Bottles
Neck Finish: 20/415

Supplier's Site
Boston Round - 2008 - M&H Plastics
Winchester, VA, USA
Boston Round
2008
Boston Round 2008
PETG/PCTG/PVC Bottles Neck Finish: 24mm

PETG/PCTG/PVC Bottles
Neck Finish: 24mm

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number 2008 2008 2008 2008
Product Name Boston Round Boston Round Boston Round Boston Round
Container Type BottleJar BottleJar BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Instrument Cases - 1951536 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Length 3.15 inch (80 mm)
Width 0.6299 inch (16 mm)
View Details