M&H Plastics Flat Oval 2006

Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410
Description
PETG/PCTG/PVC Bottles Neck Finish: 24/410

Suppliers

Company
Product
Description
Supplier Links
Flat Oval - 2006 - M&H Plastics
Winchester, VA, USA
Flat Oval
2006
Flat Oval 2006
PETG/PCTG/PVC Bottles Neck Finish: 24/410

PETG/PCTG/PVC Bottles
Neck Finish: 24/410

Supplier's Site
Flat Oval - 2006 - M&H Plastics
Winchester, VA, USA
Flat Oval
2006
Flat Oval 2006
PETG/PCTG/PVC Bottles Neck Finish: 24/415

PETG/PCTG/PVC Bottles
Neck Finish: 24/415

Supplier's Site

Technical Specifications

  M&H Plastics M&H Plastics
Product Category Industrial Containers Industrial Containers
Product Number 2006 2006
Product Name Flat Oval Flat Oval
Container Type BottleJar BottleJar
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Storage Boxes - 1783357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 14.79 gallons (56 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details