Lyontek Inc. Sram, 4M, 512Kx8, 2.7-5.5V, 32Tsopii; Memory Size Lyontek LY62W5128WL-55LLI

Description
SRAM, 4M, 512KX8, 2.7-5.5V, 32TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
SRAM, 4M, 512KX8, 2.7-5.5V, 32TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 4M, 512Kx8, 2.7-5.5V, 32Tsopii; Memory Size Lyontek - 53W0608 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4M, 512Kx8, 2.7-5.5V, 32Tsopii; Memory Size Lyontek
53W0608
Sram, 4M, 512Kx8, 2.7-5.5V, 32Tsopii; Memory Size Lyontek 53W0608
SRAM, 4M, 512KX8, 2.7-5.5V, 32TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 4M, 512KX8, 2.7-5.5V, 32TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0608
Product Name Sram, 4M, 512Kx8, 2.7-5.5V, 32Tsopii; Memory Size Lyontek
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 520366231296 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - AS5SP512K18 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
SDRAM - 1882632P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 2048000 kbits
View Details