SRAM, 4M, 512KX8, 2.7-5.5V, 32SOP; Memory Size:4Mbit; SRAM Memory Configuration:512K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 53W0607 |
| Product Name | Sram, 4M, 512Kx8, 2.7-5.5V, 32Sop; Memory Size Lyontek |
| Memory Category | SRAM Chip |
| Access Time | 55 ns |
| Operating Temperature | -40 C (-40 F) |