Lyontek Inc. Custom Parts - Custom Parts (J - M) - LY62W5128RL-55LLI LY62W5128RL-55LLI

Description
Manufacturer: Lyontek Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188056-LY62W5128RL- 55LLI Memory Size: 512 kB Access Time: 55 ns Number of Pins: 32 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Lyontek Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188056-LY62W5128RL- 55LLI Memory Size: 512 kB Access Time: 55 ns Number of Pins: 32 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LY62W5128RL-55LLI - 1188056-LY62W5128RL-55LLI - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LY62W5128RL-55LLI
1188056-LY62W5128RL-55LLI
Custom Parts - Custom Parts (J - M) - LY62W5128RL-55LLI 1188056-LY62W5128RL-55LLI
Manufacturer: Lyontek Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1188056-LY62W5128RL- 55LLI Memory Size: 512 kB Access Time: 55 ns Number of Pins: 32 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: No SVHC Max Supply Voltage: 5.5 V Min Supply Voltage: 2.7 V Max Operating Temperature: 85 °C

Manufacturer: Lyontek Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1188056-LY62W5128RL-55LLI
Memory Size: 512 kB
Access Time: 55 ns
Number of Pins: 32
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1188056-LY62W5128RL-55LLI
Product Name Custom Parts - Custom Parts (J - M) - LY62W5128RL-55LLI
Unlock Full Specs
to access all available technical data