Lyontek Inc. Sram, 8M, 512Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek LY62W51216ML-55LLI

Description
SRAM, 8M, 512KX16, 2.7-5.5V, 44TSOPII; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
SRAM, 8M, 512KX16, 2.7-5.5V, 44TSOPII; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 8M, 512Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek - 53W0605 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 8M, 512Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek
53W0605
Sram, 8M, 512Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek 53W0605
SRAM, 8M, 512KX16, 2.7-5.5V, 44TSOPII; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 8M, 512KX16, 2.7-5.5V, 44TSOPII; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0605
Product Name Sram, 8M, 512Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-CY14B104K-ZS45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; Non-Volatile; SRAM Chip
Access Time 45 ns
Cycle Time 45 ns
View Details
7 suppliers
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 93L415FMQB - Rochester Electronics
Texas Instruments
Specs
Memory Category SRAM Chip
Logic Family TTL
Package Type FL16
View Details
3 suppliers