Manufacturer: Lyontek Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1198069-LY62W51216ML
Memory Size: 1 MB
Access Time: 55 ns
Number of Pins: 44
Categories: Custom Parts
Case / Package: TSOP
Alternative Parts (Cross-Reference): LY62W51216ML55LLI;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1198069-LY62W51216ML-55LLI |
| Product Name | Custom Parts - Custom Parts (J - M) - LY62W51216ML-55LLI |