Lyontek Inc. Sram, 4M, 256Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek LY62W25616ML-55LLI

Description
SRAM, 4M, 256KX16, 2.7-5.5V, 44TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
SRAM, 4M, 256KX16, 2.7-5.5V, 44TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 4M, 256Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek - 53W0604 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4M, 256Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek
53W0604
Sram, 4M, 256Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek 53W0604
SRAM, 4M, 256KX16, 2.7-5.5V, 44TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 4M, 256KX16, 2.7-5.5V, 44TSOPII; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0604
Product Name Sram, 4M, 256Kx16, 2.7-5.5V, 44Tsopii; Memory Size Lyontek
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882727P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 2048000 kbits
Package Type WSON
View Details
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 6116SA20TPGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 16 kbits
View Details
Memory - AS29LV016J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 50 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details