Lyontek Inc. Sram, 16M, 1Mx16, 2.7-5.5V, 48Tsop; Memory Size Lyontek LY62W102516LL-55LLI

Description
SRAM, 16M, 1MX16, 2.7-5.5V, 48TSOP; Memory Size:16Mbit; SRAM Memory Configuration:1M x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
SRAM, 16M, 1MX16, 2.7-5.5V, 48TSOP; Memory Size:16Mbit; SRAM Memory Configuration:1M x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The LY62W102516 is a low power CMOS SRAM with a memory size of 16Mbit, organized as 1M x 16 bits. It operates within a supply voltage range of 2.7V to 5.5V and features fast access times of 55ns or 70ns. The device is designed for low power consumption, with typical operating currents of 45mA and 30mA, and a standby current of 10µA. It is fully static and TTL compatible, making it suitable for various applications, including battery backup nonvolatile memory. The SRAM is housed in a 48-pin TSOP-I package, measuring 12mm x 20mm, and is available in both commercial and industrial temperature ranges, from 0°C to 70°C and -40°C to 85°C, respectively.

Datasheet Summary
Powered by GS/AI

The LY62W102516 is a low power CMOS SRAM with a memory size of 16Mbit, organized as 1M x 16 bits. It operates within a supply voltage range of 2.7V to 5.5V and features fast access times of 55ns or 70ns. The device is designed for low power consumption, with typical operating currents of 45mA and 30mA, and a standby current of 10µA. It is fully static and TTL compatible, making it suitable for various applications, including battery backup nonvolatile memory. The SRAM is housed in a 48-pin TSOP-I package, measuring 12mm x 20mm, and is available in both commercial and industrial temperature ranges, from 0°C to 70°C and -40°C to 85°C, respectively.

Suppliers

Company
Product
Description
Supplier Links
Sram, 16M, 1Mx16, 2.7-5.5V, 48Tsop; Memory Size Lyontek - 53W0602 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 16M, 1Mx16, 2.7-5.5V, 48Tsop; Memory Size Lyontek
53W0602
Sram, 16M, 1Mx16, 2.7-5.5V, 48Tsop; Memory Size Lyontek 53W0602
SRAM, 16M, 1MX16, 2.7-5.5V, 48TSOP; Memory Size:16Mbit; SRAM Memory Configuration:1M x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 16M, 1MX16, 2.7-5.5V, 48TSOP; Memory Size:16Mbit; SRAM Memory Configuration:1M x 16bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0602
Product Name Sram, 16M, 1Mx16, 2.7-5.5V, 48Tsop; Memory Size Lyontek
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; Tray
Supply Voltage 3.135V ~ 3.465V
View Details
5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - 71T75802S150BG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.8 ns
Density 18000 kbits
View Details
SDRAM - 1882676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 4096000 kbits
View Details