Lyontek Inc. Sram, 1M, 128Kx8, 2.7-5.5V, 32Sop; Memory Size Lyontek LY62W1024SL-55LLI

Description
SRAM, 1M, 128KX8, 2.7-5.5V, 32SOP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet
Description
SRAM, 1M, 128KX8, 2.7-5.5V, 32SOP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 1M, 128Kx8, 2.7-5.5V, 32Sop; Memory Size Lyontek - 53W0600 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1M, 128Kx8, 2.7-5.5V, 32Sop; Memory Size Lyontek
53W0600
Sram, 1M, 128Kx8, 2.7-5.5V, 32Sop; Memory Size Lyontek 53W0600
SRAM, 1M, 128KX8, 2.7-5.5V, 32SOP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 1M, 128KX8, 2.7-5.5V, 32SOP; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0600
Product Name Sram, 1M, 128Kx8, 2.7-5.5V, 32Sop; Memory Size Lyontek
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 5962F1120101QXA - Lingto Electronic Limited
Infineon Technologies AG
Specs
Memory Category SRAM; SRAM Chip
Density 72000 kbits
View Details
2 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details
Flash Memory - 1882723P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 16000 kbits
Package Type USON
View Details