Lyontek Inc. Sram, 32Mbit, 2M X 16Bit, Tsop-I-48; Memory Size Lyontek LY62L205016ALL-55SLI

Description
SRAM, 32MBIT, 2M X 16BIT, TSOP-I-48; Memory Size:32Mbit; SRAM Memory Configuration:2M x 16bit / 4M x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
SRAM, 32MBIT, 2M X 16BIT, TSOP-I-48; Memory Size:32Mbit; SRAM Memory Configuration:2M x 16bit / 4M x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 32Mbit, 2M X 16Bit, Tsop-I-48; Memory Size Lyontek - 49X0808 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 32Mbit, 2M X 16Bit, Tsop-I-48; Memory Size Lyontek
49X0808
Sram, 32Mbit, 2M X 16Bit, Tsop-I-48; Memory Size Lyontek 49X0808
SRAM, 32MBIT, 2M X 16BIT, TSOP-I-48; Memory Size:32Mbit; SRAM Memory Configuration:2M x 16bit / 4M x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature RoHS Compliant: Yes

SRAM, 32MBIT, 2M X 16BIT, TSOP-I-48; Memory Size:32Mbit; SRAM Memory Configuration:2M x 16bit / 4M x 8bit; Supply Voltage Range:2.7V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:55ns; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 49X0808
Product Name Sram, 32Mbit, 2M X 16Bit, Tsop-I-48; Memory Size Lyontek
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memories - Radiation hardened and high-reliability memories - Space Memories - 5962F1120202VXA - 5962F1120202VXA - Infineon Technologies AG
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 72000 kbits
Number of Words 4 k
View Details
Logic - FIFOs Memory - 67C401-10NL - Lingto Electronic Limited
Specs
Data Rate 10 MHz
Operating Current 35 mA
View Details
Memory - AS4DDR232M64 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details
SDRAM - 2420776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details