Lyontek Inc. Sram, 256K, 32Kx8, 2.7-5.5V, 28Sop; Memory Size Lyontek LY62256SL-70LL

Description
SRAM, 256K, 32KX8, 2.7-5.5V, 28SOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet
Description
SRAM, 256K, 32KX8, 2.7-5.5V, 28SOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 256K, 32Kx8, 2.7-5.5V, 28Sop; Memory Size Lyontek - 53W0612 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256K, 32Kx8, 2.7-5.5V, 28Sop; Memory Size Lyontek
53W0612
Sram, 256K, 32Kx8, 2.7-5.5V, 28Sop; Memory Size Lyontek 53W0612
SRAM, 256K, 32KX8, 2.7-5.5V, 28SOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

SRAM, 256K, 32KX8, 2.7-5.5V, 28SOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:70ns; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0612
Product Name Sram, 256K, 32Kx8, 2.7-5.5V, 28Sop; Memory Size Lyontek
Memory Category SRAM Chip
Access Time 70 ns
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS8F128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882785P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - Controllers - BQ2204ASN-NTRG4 - Lingto Electronic Limited
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC
View Details
2 suppliers
5V SOIC Memory IC and Storage Component - 774-CY62128BLL-55SXIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
View Details