Lyontek Inc. Sram, 256K, 32Kx8, 2.7-5.5V, 28Soic; Memory Size Lyontek LY62256SL-55LLI

Description
SRAM, 256K, 32KX8, 2.7-5.5V, 28SOIC; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
SRAM, 256K, 32KX8, 2.7-5.5V, 28SOIC; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sram, 256K, 32Kx8, 2.7-5.5V, 28Soic; Memory Size Lyontek - 53W0611 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 256K, 32Kx8, 2.7-5.5V, 28Soic; Memory Size Lyontek
53W0611
Sram, 256K, 32Kx8, 2.7-5.5V, 28Soic; Memory Size Lyontek 53W0611
SRAM, 256K, 32KX8, 2.7-5.5V, 28SOIC; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 256K, 32KX8, 2.7-5.5V, 28SOIC; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:SOIC; No. of Pins:28Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Memory Chips
Product Number 53W0611
Product Name Sram, 256K, 32Kx8, 2.7-5.5V, 28Soic; Memory Size Lyontek
Memory Category SRAM Chip
Access Time 55 ns
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 524313-026-00 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXXXXX16MP16PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 6116LA70TDB - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 70 ns
Density 16 kbits
View Details
SmartMedia Cards - 7723167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details