SRAM, 256K, 32KX8, 2.7-5.5V, 28STSOP; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:TSOP-I; No. of Pins:28Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 53W0610 |
| Product Name | Sram, 256K, 32Kx8, 2.7-5.5V, 28Stsop; Memory Size Lyontek |
| Memory Category | SRAM Chip |
| Access Time | 55 ns |
| Operating Temperature | -40 C (-40 F) |