Manufacturer: Lyontek Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990651-LY62256PL-55L
Mounting: SMD (SMT)
Memory Size: 32 kB
Access Time: 55 ns
Number of Pins: 28
Categories: OEM Parts(J-L)
Case / Package: DIP
Alternative Parts (Cross-Reference): LY62256PL-55LLILY622
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 990651-LY62256PL-55LLI |
| Product Name | OEM Parts - OEM Parts (J - L) - LY62256PL-55LLI |