Manufacturer: Lyontek Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1224741-LY61L102416A
Packaging: Cut Tape
Memory Size: 2 MB
Access Time: 10 ns
Number of Pins: 48
Categories: Custom Parts
Case / Package: TFBGA
Alternative Parts (Cross-Reference): LY61L102416AGL10I;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 2.7 V
Max Operating Temperature: 85 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1224741-LY61L102416AGL-10I |
| Product Name | Custom Parts - Custom Parts (J - M) - LY61L102416AGL-10I |