Lydall Filtration/Separation, Inc. Highly Uniform Synthetic Composite - LyPore® SC SC-9040

Description
LyPore® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore® SC delivers high production efficiency and filter quality. Raw materials conform to applicable pharmaceutical, food and beverage and potable water industry standards. Features/Advantages: Gradient density design with integral pre-filter and efficiency layers Durable 100% synthetic construction combining polypropylene and polyester fibers Optimized for efficient processing on industry pleating equipment High flow rates/Low pressure drop Extended filter life/High dirt holding capacity Applications: Home and Industrial/Commercia l Water Filtration Biopharmaceutical Processing/Pre-filtr ation Membrane Pre-filter Industrial Liquids/Critical Process Fluid Filters Food and Beverage Processing
Description
LyPore® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore® SC delivers high production efficiency and filter quality. Raw materials conform to applicable pharmaceutical, food and beverage and potable water industry standards. Features/Advantages: Gradient density design with integral pre-filter and efficiency layers Durable 100% synthetic construction combining polypropylene and polyester fibers Optimized for efficient processing on industry pleating equipment High flow rates/Low pressure drop Extended filter life/High dirt holding capacity Applications: Home and Industrial/Commercia l Water Filtration Biopharmaceutical Processing/Pre-filtr ation Membrane Pre-filter Industrial Liquids/Critical Process Fluid Filters Food and Beverage Processing

Suppliers

Company
Product
Description
Supplier Links
Highly Uniform Synthetic Composite - LyPore® SC - SC-9040 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Highly Uniform Synthetic Composite - LyPore® SC
SC-9040
Highly Uniform Synthetic Composite - LyPore® SC SC-9040
LyPore® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore® SC delivers high production efficiency and filter quality. Raw materials conform to applicable pharmaceutical, food and beverage and potable water industry standards. Features/Advantages: Gradient density design with integral pre-filter and efficiency layers Durable 100% synthetic construction combining polypropylene and polyester fibers Optimized for efficient processing on industry pleating equipment High flow rates/Low pressure drop Extended filter life/High dirt holding capacity Applications: Home and Industrial/Commercia l Water Filtration Biopharmaceutical Processing/Pre-filtr ation Membrane Pre-filter Industrial Liquids/Critical Process Fluid Filters Food and Beverage Processing

LyPore® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore® SC delivers high production efficiency and filter quality. Raw materials conform to applicable pharmaceutical, food and beverage and potable water industry standards.

Features/Advantages:

  • Gradient density design with integral pre-filter and efficiency layers
  • Durable 100% synthetic construction combining polypropylene and polyester fibers
  • Optimized for efficient processing on industry pleating equipment
  • High flow rates/Low pressure drop
  • Extended filter life/High dirt holding capacity

Applications:

  • Home and Industrial/Commercial Water Filtration
  • Biopharmaceutical Processing/Pre-filtration
  • Membrane Pre-filter
  • Industrial Liquids/Critical Process Fluid Filters
  • Food and Beverage Processing
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Specialty Fibers, Fabrics, and Textiles
Product Number SC-9040
Product Name Highly Uniform Synthetic Composite - LyPore® SC
Type Industrial Fabric (optional feature); Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Woven Knit Silica Textiles - SILTEX® Tape - Mid-Mountain Materials, Inc.
Specs
Type Industrial Fabric; Woven
Material Quartz / Fused Silica; Ceramic
Applications Fire; Thermal Insulation
View Details
Rope - 4915029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Cordage / Rope; Rope or Cordage
Material Steel
Breaking Strength 0.0 to 22.1 lbs (0.0 to 10 kg)
View Details
PTFE Fiberglass Flat Braided Lacing Tape - 805 / 806 / 807 - BRIM Electronics, Inc.
Specs
Type Cordage / Rope; Rope or Cordage
Material Synthetic; Fluoropolymer
Applications Electrical
View Details
PPS Fiber 100% Wet-Laid Nonwoven Fabric - PS - HIROSE PAPER MFG. CO., LTD.
Specs
Type Industrial Fabric; Fiber / Filament; Nonwoven
Material PPS
Applications Energy and mobility sectors (high heat and chemical resistance applications)
View Details