Lydall Filtration/Separation, Inc. Highly Uniform Synthetic Composite - LyPore® SC SC-9040

Description
LyPore® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore® SC delivers high production efficiency and filter quality. Raw materials conform to applicable pharmaceutical, food and beverage and potable water industry standards. Features/Advantages: Gradient density design with integral pre-filter and efficiency layers Durable 100% synthetic construction combining polypropylene and polyester fibers Optimized for efficient processing on industry pleating equipment High flow rates/Low pressure drop Extended filter life/High dirt holding capacity Applications: Home and Industrial/Commercia l Water Filtration Biopharmaceutical Processing/Pre-filtr ation Membrane Pre-filter Industrial Liquids/Critical Process Fluid Filters Food and Beverage Processing
Description
LyPore® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore® SC delivers high production efficiency and filter quality. Raw materials conform to applicable pharmaceutical, food and beverage and potable water industry standards. Features/Advantages: Gradient density design with integral pre-filter and efficiency layers Durable 100% synthetic construction combining polypropylene and polyester fibers Optimized for efficient processing on industry pleating equipment High flow rates/Low pressure drop Extended filter life/High dirt holding capacity Applications: Home and Industrial/Commercia l Water Filtration Biopharmaceutical Processing/Pre-filtr ation Membrane Pre-filter Industrial Liquids/Critical Process Fluid Filters Food and Beverage Processing

Suppliers

Company
Product
Description
Supplier Links
Highly Uniform Synthetic Composite - LyPore® SC - SC-9040 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Highly Uniform Synthetic Composite - LyPore® SC
SC-9040
Highly Uniform Synthetic Composite - LyPore® SC SC-9040
LyPore® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore® SC delivers high production efficiency and filter quality. Raw materials conform to applicable pharmaceutical, food and beverage and potable water industry standards. Features/Advantages: Gradient density design with integral pre-filter and efficiency layers Durable 100% synthetic construction combining polypropylene and polyester fibers Optimized for efficient processing on industry pleating equipment High flow rates/Low pressure drop Extended filter life/High dirt holding capacity Applications: Home and Industrial/Commercia l Water Filtration Biopharmaceutical Processing/Pre-filtr ation Membrane Pre-filter Industrial Liquids/Critical Process Fluid Filters Food and Beverage Processing

LyPore® SC is a highly uniform synthetic composite platform for liquid filtration. The gradient density design provides low resistance and extended filter life for high through put applications. Engineered for superior processing on pleating equipment, LyPore® SC delivers high production efficiency and filter quality. Raw materials conform to applicable pharmaceutical, food and beverage and potable water industry standards.

Features/Advantages:

  • Gradient density design with integral pre-filter and efficiency layers
  • Durable 100% synthetic construction combining polypropylene and polyester fibers
  • Optimized for efficient processing on industry pleating equipment
  • High flow rates/Low pressure drop
  • Extended filter life/High dirt holding capacity

Applications:

  • Home and Industrial/Commercial Water Filtration
  • Biopharmaceutical Processing/Pre-filtration
  • Membrane Pre-filter
  • Industrial Liquids/Critical Process Fluid Filters
  • Food and Beverage Processing
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Water Filters
Product Number SC-9040
Product Name Highly Uniform Synthetic Composite - LyPore® SC
Configuration Media
Unlock Full Specs
to access all available technical data

Similar Products

Nuclear Products - 3L Filters™ - Thermon, Inc
Specs
Configuration Element
Additional Features Disposable (optional feature)
Application / Industry Nuclear
View Details
PTFE Series Pleated Filter Cartridge(OPTMC) -  - Harbory Filtration
Specs
Configuration Element
Filter Medium Material Polypropylene; PTFE
Additional Features Disposable
View Details
Microflex Microventing Laminate Membranes - TG74150 - TTG Inc.
Specs
Configuration Media
Filter Medium Material PTFE
Application / Industry Electronics; Medical; Automotive, Consumer Products.
View Details