Lydall Filtration/Separation, Inc. Synthetic Composite Media - LydAir® SC SC 8200

Description
Engineered to provide superior processing on your existing pleating equipment, LydAir® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air flow provide for extended filter life. LydAir® SC is available in a wide range of efficiencies to meet your air filtration requirements. Attributes Durable 100% Synthetic Construction High Efficiency Low Air Flow Resistance High Dirt Holding Capacity Patented Gradient Density Pleatable
Description
Engineered to provide superior processing on your existing pleating equipment, LydAir® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air flow provide for extended filter life. LydAir® SC is available in a wide range of efficiencies to meet your air filtration requirements. Attributes Durable 100% Synthetic Construction High Efficiency Low Air Flow Resistance High Dirt Holding Capacity Patented Gradient Density Pleatable

Suppliers

Company
Product
Description
Supplier Links
Synthetic Composite Media - LydAir® SC - SC 8200 - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Synthetic Composite Media - LydAir® SC
SC 8200
Synthetic Composite Media - LydAir® SC SC 8200
Engineered to provide superior processing on your existing pleating equipment, LydAir® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality. Its patented gradient density construction and low resistance to air flow provide for extended filter life. LydAir® SC is available in a wide range of efficiencies to meet your air filtration requirements. Attributes Durable 100% Synthetic Construction High Efficiency Low Air Flow Resistance High Dirt Holding Capacity Patented Gradient Density Pleatable

Engineered to provide superior processing on your existing pleating equipment, LydAir® SC is a 100% synthetic composite media which is highly uniform and durable, resulting in improved production efficiency and filter quality.

Its patented gradient density construction and low resistance to air flow provide for extended filter life. LydAir® SC is available in a wide range of efficiencies to meet your air filtration requirements.

Attributes

  • Durable 100% Synthetic Construction
  • High Efficiency
  • Low Air Flow Resistance
  • High Dirt Holding Capacity
  • Patented Gradient Density
  • Pleatable
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Air Filters (industrial)
Product Number SC 8200
Product Name Synthetic Composite Media - LydAir® SC
Applications Gas Turbine, HVAC, Room Air/Vacuum, Health Care Facilities, Airports, Respirators, Cabin Air
Unlock Full Specs
to access all available technical data

Similar Products

40mm Fan Filter Media 30PPI - 09150-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 1.5 inch (38.1 mm)
Width / Ring 1.5 inch (38.1 mm)
View Details
Gas filter cell GFC-12 - GFC-12 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details