Lydall Filtration/Separation, Inc. Synthetic Media - LydAir® MB CL 1610-

Description
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems
Description
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems

Suppliers

Company
Product
Description
Supplier Links
Synthetic Media - LydAir® MB - CL 1610- - Lydall Filtration/Separation, Inc.
Rochester, NH, USA
Synthetic Media - LydAir® MB
CL 1610-
Synthetic Media - LydAir® MB CL 1610-
LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance. Attributes 100% Synthetic Construction High efficiency Low air flow resistance High dirt holding capacity Available ASHRAE efficiencies: 45% to >95% Applications General HVAC Systems Equipment Intake/Exhaust Air Paint Spray Booth Prefiltration for HEPA Systems

LydAir® MB Synthetic media is available in efficiencies from MERV-10/F5 to MERV 16/F9. It is engineered for consistent processing and performance in stitched or ultrasonically sealed pocket and pleated filter designs. LydAir® MB provides high efficiency and dust-holding while minimizing airflow resistance.

Attributes

  • 100% Synthetic Construction
  • High efficiency
  • Low air flow resistance
  • High dirt holding capacity
  • Available ASHRAE efficiencies: 45% to >95%

Applications

  • General HVAC Systems
  • Equipment Intake/Exhaust Air
  • Paint Spray Booth
  • Prefiltration for HEPA Systems
Supplier's Site

Technical Specifications

  Lydall Filtration/Separation, Inc.
Product Category Filter Media
Product Number CL 1610-
Product Name Synthetic Media - LydAir® MB
Type Micro Filtration
Unlock Full Specs
to access all available technical data

Similar Products

Glass Fiber Filter Media (HGFM) - HBY-HGFM-12 - Harbory Filtration
Specs
Type HEPA EN 1822
Filter Medium Material Glass Fiber
View Details
JF Series In-Line Gas Filters | High Purity High Precision High Flow Semiconductor Gas Filter Gas Filtration & Purification -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Filtration Product Gas
Filtration Grade 5.00 µm (0.1969 mils)
Maximum Pressure 2988 psi (2103 m H2O)
View Details
Expanded Polymer Filter Media and Support - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Application / Industry Hydrocarbon; Medical; Semiconductor
Filter Medium Material Nylon (optional feature); PTFE (optional feature); Polysulfone (optional feature); PTFE (PFOA-free), PEEK, Nylons
View Details